CSA - CAN/CSA-ISO 18846:17

Solid biofuels — Determination of fines content in samples of pellets

active, Most Current
Organization: CSA
Publication Date: 1 January 2017
Status: active
Page Count: 20
ICS Code (Solid fuels): 75.160.10
ICS Code (Biological sources and alternative sources of energy): 27.190
scope:

This International Standard specifies a method for determining the amount of material passing through a sieve with 3,15 mm diameter round hole.

Document History

CAN/CSA-ISO 18846:17
January 1, 2017
Solid biofuels — Determination of fines content in samples of pellets
This International Standard specifies a method for determining the amount of material passing through a sieve with 3,15 mm diameter round hole.
January 1, 2017
Solid biofuels - Determination of fines content in samples of pellets
This International Standard specifies a method for determining the amount of material passing through a sieve with 3,15 mm diameter round hole.

References

Advertisement