ISO - 4646

Rubber- or plastics-coated fabrics — Low-temperature impact test

active, Most Current
Organization: ISO
Publication Date: 1 August 2022
Status: active
Page Count: 14
ICS Code (Coated fabrics): 59.080.40
scope:

This document specifies a procedure for determining the lowest temperature at which rubber- or plastics-coated fabrics will not exhibit fractures or coating cracks when subjected to specific impact conditions.

Rubber-or plastics-coated fabrics are used in many applications involving low-temperature flexing with or without impact. Data obtained by this method can be used to predict the behaviour of these coated fabrics at low temperatures only in the applications in which the conditions of deformation are similar to those specified in the method.

Document History

4646
August 1, 2022
Rubber- or plastics-coated fabrics — Low-temperature impact test
This document specifies a procedure for determining the lowest temperature at which rubber- or plastics-coated fabrics will not exhibit fractures or coating cracks when subjected to specific impact...
July 15, 1989
Rubber- or Plastics-Coated Fabrics - Low-Temperature Impact Test
A description is not available for this item.

References

Advertisement