FORD - WSS-M2C961-A1
OIL, ENGINE, GASOLINE, ILSAC GF-6, SAE 5W-30 ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 4 August 2022 |
| Status: | inactive |
| Page Count: | 13 |
scope:
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle manufacturing and service operations.
Document History
June 5, 2023
OIL, ENGINE, GASOLINE, ILSAC GF-6, SAE 5W-30 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle...
WSS-M2C961-A1
August 4, 2022
OIL, ENGINE, GASOLINE, ILSAC GF-6, SAE 5W-30 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle...
November 10, 2021
OIL, ENGINE, GASOLINE, ILSAC GF-6, SAE 5W-30 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle...
June 25, 2020
OIL, ENGINE, GASOLINE, ILSAC GF-6, SAE 5W-30 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle...