FORD - WSS-M2C961-A1

OIL, ENGINE, GASOLINE, ILSAC GF-6, SAE 5W-30 ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 5 June 2023
Status: active
Page Count: 13
scope:

These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle manufacturing and service operations.

Document History

WSS-M2C961-A1
June 5, 2023
OIL, ENGINE, GASOLINE, ILSAC GF-6, SAE 5W-30 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle...
August 4, 2022
OIL, ENGINE, GASOLINE, ILSAC GF-6, SAE 5W-30 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle...
November 10, 2021
OIL, ENGINE, GASOLINE, ILSAC GF-6, SAE 5W-30 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle...
June 25, 2020
OIL, ENGINE, GASOLINE, ILSAC GF-6, SAE 5W-30 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle...

References

Advertisement