JSA - JIS B 1126

Hexagon washer head tapping screws

active, Most Current
Organization: JSA
Publication Date: 21 February 2022
Status: active
Page Count: 19
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This Standard specifies the characteristics of hexagon washer head tapping screws with thread sizes from ST2.2 to ST8 inclusive.

The characteristics of hexagon washer head tapping screws of which the shapes are not in accordance with those specified in the corresponding International Standard are also specified.

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 7053 : 2019 Fasteners - Hexagon washer head tapping screws (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS B 1126
February 21, 2022
Hexagon washer head tapping screws
This Standard specifies the characteristics of hexagon washer head tapping screws with thread sizes from ST2.2 to ST8 inclusive. The characteristics of hexagon washer head tapping screws of which...
December 21, 2015
Hexagon washer head tapping screws
This Standard specifies the characteristics of hexagonwasher haead tapping screws with thread sizes from ST2.2 TO st8 inclusive.  The characteristics of hexagon washer head tapping screws with Class...
October 20, 2009
Hexagon washer head tapping screws
This Standard specifies the characteristics of hexagon washer head tapping screws with threads from ST2.2 up to and including ST8. NOTE : The International Standard corresponding to this Standard...
November 1, 1995
Hexagon washer head tapping screws
A description is not available for this item.

References

Advertisement