CEN - EN ISO 4018

Fasteners - Hexagon head screws - Product grade C

active, Most Current
Organization: CEN
Publication Date: 1 July 2022
Status: active
Page Count: 16
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This document specifies the characteristics of hexagon head screws, in steel, with metric coarse pitch threads M5 to M64, and with product grade C.

If in certain cases other specifications are requested, property classes can be selected from ISO 898‑1, and dimensional options from ISO 888 or ISO 4753.

Document History

EN ISO 4018
July 1, 2022
Fasteners - Hexagon head screws - Product grade C
This document specifies the characteristics of hexagon head screws, in steel, with metric coarse pitch threads M5 to M64, and with product grade C. If in certain cases other specifications are...
April 1, 2011
Hexagon head screws - Product grade C
This International Standard specifies the characteristics of hexagon head screws with threads from M5 up to and including M64, of product grade C. NOTE This type of product is the same as that...
November 1, 2000
Hexagon Head Screws - Product Grade C
A description is not available for this item.

References

Advertisement