CEN - EN ISO 4017

Fasteners - Hexagon head screws - Product grades A and B

active, Most Current
Organization: CEN
Publication Date: 1 July 2022
Status: active
Page Count: 18
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This document specifies the characteristics of hexagon head screws, in steel and stainless steel, with metric coarse pitch threads M1,6 to M64, and with product grades A and B.

If in certain cases other specifications are requested, property classes and stainless steel grades can be selected from ISO 898‑1 or ISO 3506‑1, and dimensional options from ISO 888 or ISO 4753.

Document History

EN ISO 4017
July 1, 2022
Fasteners - Hexagon head screws - Product grades A and B
This document specifies the characteristics of hexagon head screws, in steel and stainless steel, with metric coarse pitch threads M1,6 to M64, and with product grades A and B. If in certain cases...
June 1, 2014
Fasteners - Hexagon head screws - Product grades A and B
A description is not available for this item.
April 1, 2011
Hexagon head screws - Product grades A and B
This International Standard specifies the characteristics of hexagon head screws with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal lengths up to...
November 1, 2000
Hexagon Head Screws - Product Grades A and B
This International Standard specifies the characteristics of hexagon head screws with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal lengths up to...

References

Advertisement