CEN - EN ISO 4017

Hexagon Head Screws - Product Grades A and B

inactive
Organization: CEN
Publication Date: 1 November 2000
Status: inactive
Page Count: 20
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of hexagon head screws with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal lengths up to and including 10 d or 150 mm, whichever is shorter, and product grade B for threads over M24 or nominal lengths over 10 d or 150 mm, whichever is shorter.

NOTE This type of product is the same as that covered by IS04014 with the exception of threading up to head and nominal length up to and including 200 mm as popular lengths.

If, in special cases, specifications other than those listed in this Intemational Standard are required, they should be selected from existing Intemational Standards, for example IS0 724, IS0 888, IS0 898-1, IS0 965-1, IS0 3506-1 , IS0 4753 and IS0 4759-1.

Document History

July 1, 2022
Fasteners - Hexagon head screws - Product grades A and B
This document specifies the characteristics of hexagon head screws, in steel and stainless steel, with metric coarse pitch threads M1,6 to M64, and with product grades A and B. If in certain cases...
June 1, 2014
Fasteners - Hexagon head screws - Product grades A and B
A description is not available for this item.
April 1, 2011
Hexagon head screws - Product grades A and B
This International Standard specifies the characteristics of hexagon head screws with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal lengths up to...
EN ISO 4017
November 1, 2000
Hexagon Head Screws - Product Grades A and B
This International Standard specifies the characteristics of hexagon head screws with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal lengths up to...

References

Advertisement