CEN - EN ISO 8765

Fasteners - Hexagon head bolts, with fine pitch thread - Product grades A and B

active, Most Current
Organization: CEN
Publication Date: 1 July 2022
Status: active
Page Count: 18
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This document specifies the characteristics of hexagon head bolts, in steel and stainless steel, with metric fine pitch threads M8×1 to M64×4, and with product grades A and B.

If in certain cases other specifications are requested, property classes and stainless steel grades can be selected from ISO 898‑1 or ISO 3506‑1, and dimensional options from ISO 888 or ISO 4753.

Document History

EN ISO 8765
July 1, 2022
Fasteners - Hexagon head bolts, with fine pitch thread - Product grades A and B
This document specifies the characteristics of hexagon head bolts, in steel and stainless steel, with metric fine pitch threads M8×1 to M64×4, and with product grades A and B. If in certain cases...
March 1, 2011
Hexagon head bolts with metric fine pitch thread - Product grades A and B
This International Standard specifies the characteristics of hexagon head bolts with metric fine pitch thread with nominal thread diameters, d, from 8 mm to 64 mm, of product grade A for nominal...
November 1, 2000
Hexagon head bolts with metric fine pitch thread - Product grades A and B
A description is not available for this item.

References

Advertisement