CEN - EN ISO 8765
Hexagon head bolts with metric fine pitch thread - Product grades A and B
inactive
| Organization: | CEN |
| Publication Date: | 1 November 2000 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
Document History
July 1, 2022
Fasteners - Hexagon head bolts, with fine pitch thread - Product grades A and B
This document specifies the characteristics of hexagon head bolts, in steel and stainless steel, with metric fine pitch threads M8×1 to M64×4, and with product grades A and B.
If in certain cases...
March 1, 2011
Hexagon head bolts with metric fine pitch thread - Product grades A and B
This International Standard specifies the characteristics of hexagon head bolts with metric fine pitch thread with nominal thread diameters, d, from 8 mm to 64 mm, of product grade A for nominal...
EN ISO 8765
November 1, 2000
Hexagon head bolts with metric fine pitch thread - Product grades A and B
A description is not available for this item.