AWWA - C903
Polyethylene–Aluminum–Polyethylene (PE–AL–PE) Composite Pressure Pipe, 12 mm (½ In.) Through 51 mm (2 In.), for Water Service
| Organization: | AWWA |
| Publication Date: | 25 October 2021 |
| Status: | active |
| Page Count: | 32 |
scope:
This standard describes the requirements for composite polyethylene-aluminu
This standard specifies the general requirements, material requirements, process fabrication processes, test requirements, and performance requirements. PE-AL-PE pipe is based on five layers consisting of pipe-grade polyethylene thermoplastics adhesively bonded to the seam-welded aluminum tube of specified alloy, composition, and temper.
The PE-AL-PE construction, illustrated in Figure 1, is composed of five layers consisting of (layer 1) a thick stress-bearing inner liner layer of extruded polyethylene fused to (layer 2) a thin melt-laminated or co-extruded maleic-anhydride modified linear low-density (LLD) polyolefin adhesive material layer that melt-bonds the inner PE layer to (layer 3) the aluminum core tube, which is made from flat aluminum sheet formed into a lap-joint or butt-joint tube that is continuously seam welded. The subassembly of the type is over-coated by (layer 4) using the same co-extruded or melt-laminated adhesive, with (layer 5) the external stress-bearing polyethylene outer diameter (OD) skin layer being co-extrusion melt-bonded to the adjacent adhesive layer.
The pressure rating is determined using the PDB (pressure design basis) for each size of PE-AL-PE pipe in accordance with ASTM D2837 and PPI TR-3.
Purpose
The purpose of this standard is to provide the requirements for materials, design, testing, marking, verification and inspection, and shipping of PE-AL-PE pipe for use as service lines for underground potable water distribution systems.
Document History