AWWA C903

Polyethylene-Aluminum-Polyethylene & Cross-linked Polyethylene-Aluminum-Cross-linked Polyethylene Composite Pressure Pipes, 1/2 In. (12 mm) Through 2 In. (50 mm), for Water Service

inactive
Buy Now
Organization: AWWA
Publication Date: 20 January 2002
Status: inactive
Page Count: 26

Document History

October 25, 2021
Polyethylene–Aluminum–Polyethylene (PE–AL–PE) Composite Pressure Pipe, 12 mm (½ In.) Through 51 mm (2 In.), for Water Service
This standard describes the requirements for composite polyethylene–aluminum–polyethylene pipe (hereinafter referred to as PE–AL–PE) in metric nominal inside diameter (ID) sizes 12 mm (½ in.) through...
June 19, 2016
Polyethylene–Aluminum–Polyethylene (PE–AL–PE) Composite Pressure Pipe, 12 mm (½ In.) Through 51 mm (2 In.), for Water Service
This standard describes the requirements for composite polyethylene–aluminum– polyethylene pipe (hereinafter referred to as PE–AL–PE) in metric nominal inside diameter (ID) sizes 12 mm (½ in.)...
June 12, 2005
Polyethylene-Aluminum-Polyethylene & Cross-linked Polyethylene-Aluminum-Cross-linked Polyethylene Composite Pressure Pipes, 1/2 In. (12 mm) Through 2 In. (50 mm), for Water Service
This standard describes coextruded polyethylene (PE) composite pressure pipes with a welded aluminum tube reinforcement between the inner and outer layers of PE, primarily for use as underground...
AWWA C903
January 20, 2002
Polyethylene-Aluminum-Polyethylene & Cross-linked Polyethylene-Aluminum-Cross-linked Polyethylene Composite Pressure Pipes, 1/2 In. (12 mm) Through 2 In. (50 mm), for Water Service
A description is not available for this item.
Advertisement