ISO - TR 6026
Electronic fee collection — Pre-study on the use of vehicle licence plate information and automatic number plate recognition (ANPR) technologies
| Organization: | ISO |
| Publication Date: | 1 August 2022 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This document provides an analysis of the use of licence plate number (LPN) information and automatic number plate recognition (ANPR) technologies in electronic fee collection (EFC), through the description of the legal, technical and functional contexts of LPN-based EFC. It also provides an associated gap analysis of the EFC standards to identify actions to support standardized use of the identified technologies, and a roadmap to address the identified gaps.
The gap analysis in this document is based on use cases, relevant regulations, standards and best practices in the field of EFC, based on the European electronic toll service (EETS)[27] model.
Examples of licence plate number (LPN)-based tolling schemes are given in Annex A.
Document History