CEN - EN ISO 23611-4

Soil quality - Sampling of soil invertebrates - Part 4: Sampling, extraction and identification of soil-inhabiting nemato

active, Most Current
Organization: CEN
Publication Date: 1 August 2022
Status: active
Page Count: 40
ICS Code (Examination of soils in general): 13.080.05
ICS Code (Biological properties of soils): 13.080.30
scope:

This document specifies a method for sampling and handling free-living nematodes from terrestrial field soils as a prerequisite for using them as bio-indicators (e.g. to assess the quality of a soil as a habitat for organisms).

This document applies to all terrestrial biotopes in which nematodes occur. The sampling design of field studies in general is specified in ISO 18400-101.

This document is not applicable to aquatic nematodes because of differences in the sample matrix (e.g. water column). Methods for some other soil organism groups such as earthworms, collembolans enchytraeids or macro-invertebrates are covered in ISO 23611-1, ISO 23611-2, ISO 23611-3 and ISO 23611-5.

This document does not cover the pedological characterization of the site which is highly recommendable when sampling soil invertebrates. ISO 10390, ISO 10694, ISO 11272, ISO 11274, ISO 11277, ISO 11461 and ISO 11465 include suitable procedures for measuring pH, particle size distribution, C/N ratio, organic carbon content and water-holding capacity.

Document History

EN ISO 23611-4
August 1, 2022
Soil quality - Sampling of soil invertebrates - Part 4: Sampling, extraction and identification of soil-inhabiting nemato
This document specifies a method for sampling and handling free-living nematodes from terrestrial field soils as a prerequisite for using them as bio-indicators (e.g. to assess the quality of a soil...
July 1, 2011
Soil quality - Sampling of soil invertebrates - Part 4: Sampling, extraction and identification of soil-inhabiting nematodes
This part of ISO 23611 specifies a method for sampling and handling free-living nematodes from terrestrial field soils as a prerequisite for using them as bio-indicators (e.g. to assess the quality...

References

Advertisement