IEC - 62453-309 (REDLINE + STANDARD)

Field device tool (FDT) interface specification – Part 309: Communication profile integration – IEC 61784 CPF 9

active, Most Current
Organization: IEC
Publication Date: 1 September 2022
Status: active
Page Count: 154
ICS Code (Networking): 35.110
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

Communication Profile Family 9 (commonly known as HART®2) defines communication profiles based on IEC 61158-5-20 and IEC 61158-6-20. The basic profile CP 9/1 is defined in IEC 61784-1.

This part of IEC 62453 provides information for integrating the HART® technology into the FDT standard (IEC 62453-2).

This part of the IEC 62453 specifies communication and other services.

This document neither contains the FDT specification nor modifies it.

2 HART® and WirelessHART® are trade names of products supplied by FieldComm Group. This information is given for convenience of users of this document and does not constitute an endorsement by IEC of the product named. Equivalent products may be used if they can be shown to lead to the same results.

Document History

62453-309 (REDLINE + STANDARD)
September 1, 2022
Field device tool (FDT) interface specification – Part 309: Communication profile integration – IEC 61784 CPF 9
Communication Profile Family 9 (commonly known as HART®2) defines communication profiles based on IEC 61158-5-20 and IEC 61158-6-20. The basic profile CP 9/1 is defined in IEC 61784-1. This part of...

References

Advertisement