IEC - TR 61094-10

Electroacoustics – Measurement microphones – Part 10: Absolute pressure calibration of microphones at low frequencies using calculable pistonphones

active, Most Current
Organization: IEC
Publication Date: 1 August 2022
Status: active
Page Count: 24
ICS Code (Electroacoustics): 17.140.50
scope:

This part of IEC 61094

• is applicable to laboratory standard microphones meeting the requirements of IEC 61094-1 and other types of measurement microphones,

• describes one possible absolute method for determining the complex pressure sensitivity, based on a device capable of generating a known sound pressure, especially at low frequencies, and

• provides a reproducible and accurate basis for the measurement of sound pressure at low frequencies.

All quantities are expressed in SI units.

Document History

TR 61094-10
August 1, 2022
Electroacoustics – Measurement microphones – Part 10: Absolute pressure calibration of microphones at low frequencies using calculable pistonphones
This part of IEC 61094 • is applicable to laboratory standard microphones meeting the requirements of IEC 61094-1 and other types of measurement microphones, • describes one possible absolute...

References

Advertisement