AWWA - C508
Swing-Check Valves for Ordinary Waterworks Service
inactive
| Organization: | AWWA |
| Publication Date: | 20 June 1976 |
| Status: | inactive |
| Page Count: | 12 |
Document History
January 14, 2017
Swing-Check Valves for Waterworks Service, 2-In. Through 48-In. (50-mm Through 1,200-mm) NPS
This standard describes only iron-body unassisted swing-check valves, 2-in. through 48-in. (50-mm through 1,200-mm) NPS, with mechanical-joint or flanged ends that are installed in approximately...
January 1, 2011
Swing-Check Valves for Waterworks Service, 2-In. Through 24-In. (50-mm Through 600-mm) NPS
This standard describes only iron body, nonassisted, swing-check valves, 2-in. through 24-in. (50-mm through 600-mm) NPS, with mechanical-joint or flanged ends that are installed in approximately...
January 25, 2009
Swing-Check Valves for Waterworks Service, 2-In. Through 24-In. (50-mm Through 600-mm) NPS
This standard describes only iron body, nonassisted, swing-check valves, 2-in. through 24-in. (50-mm through 600-mm) NPS, with mechanical-joint or flanged ends that are installed in approximately...
January 21, 2001
Swing-Check Valves for Waterworks Service, 2-in. Through 24-in. (50-mm Through 600-mm) NPS
This standard decribes only iron-body, nonassisted, swing-check valves, 2 in. through 24 in. (50mm through 600-mm) NPS, with mechanical-joint or flanged ends that are installed in approximately level...
January 1, 1993
Swing-Check Valves for Waterworks Service, 2 in. (50 mm) Through 24 in. (600 mm) NPS
A description is not available for this item.
February 1, 1982
Swing-Check Valves for Waterworks Service, 2 In. Through 24 In. NPS
A description is not available for this item.
C508
June 20, 1976
Swing-Check Valves for Ordinary Waterworks Service
A description is not available for this item.