AWWA C508
Swing-Check Valves for Waterworks Service, 2-In. Through 24-In. (50-mm Through 600-mm) NPS
| Organization: | AWWA |
| Publication Date: | 25 January 2009 |
| Status: | inactive |
| Page Count: | 30 |
scope:
This standard describes only iron body, nonassisted, swing-check valves, 2-in. through 24-in. (50-mm through 600-mm) NPS, with mechanical-joint or flanged ends that are installed in approximately level settings in water systems. The manufacturer should be consulted for special conditions. Check valve sizes described in this standard are 2-, 21/2-, 3-, 4-, 6-, 8-, 10-, 12-, 14-, 16-, 18-, 20-, and 24-in. (50, 65-,75-, 100-, 150-, 200-, 250-, 300-, 350-, 400-, 450-, 500-, and 600-mm) NPS. Sizes refer to the nominal diameter of the waterway through the inlet and outlet connections and the seat ring.
Seating types. Check valves may be of the metal-to-metal, resilient-to-metal, or resilient-to-coated seat construction as illustrated in Figure 1.
Hinge arm types. Check valves may incorporate either a metal or resilient hinge arm as illustrated in Figure 1.
Waterway types. Swing-check valves may be of the clear waterway design (where the disc in the full open position swings clear of the waterway) or the full waterway design (where the disc in the full open position is not clear of the waterway, but the body is enlarged to provide full waterway area around the disc). Some producers provide flanged clear waterway valves in either clear waterway or full waterway end-to-end dimensions (Table 2).
Pressure ratings. The working water pressure shall be a minimum of 200 psig (1,370 kPa) for check valves with diameters of 2-in. through 12-in. (50-mm through 300-mm) NPS inclusive. The working water pressure shall be a minimum of 150 psig (1,030 kPa) for checkvalves 14-in. through 24-in. (350-mm through 600-mm) NPS inclusive. The working water temperature shall not exceed 125°F (52°C).
Conditions not described. The following design and installation conditions are not described in this standard.
Chemical. Swing-check valves for use in lines conveying water of unusual corrosivity are not described in this standard. Example: Water with a pH less than 6.
Hydraulic. Conditions of water hammer, hydraulic pulsation, and excessive operating noise are beyond the scope of this standard and require special design and construction consideration.
Purpose
The purpose of this standard is to provide the minimum requirements for swing-check valves for waterworks service, 2-in. through 24-in. (50-mm through 600-mm) NPS, including materials and testing.
Application
This standard can be referenced in specifications for swing-check valves for waterworks service, 2 in. through 24 in. (50 mm through 600 mm). The stipulations of this standard apply when this document has been referenced and then only to swing-check valves for waterworks service, 2 in. through 24 in. (50 mm through 600 mm).
Document History