ANS - 19.3.4
The Determination of Thermal Energy Deposition Rates in Nuclear Reactors
| Organization: | ANS |
| Publication Date: | 1 January 2022 |
| Status: | active |
| Page Count: | 28 |
scope:
It is the purpose of this standard1) to provide criteria for the following:
(1) determination of the energy allocation among the principal particles and photons produced in fission, both prompt and delayed;
(2) adoption of appropriate treatment of heavy charged particle and electron slowing down in matter;
(3) determination of the spatial energy deposition rates resulting from the interactions of neutrons with matter;
(4) calculation of the spatial energy deposition rates resulting from the various interactions of photons with matter;
(5) presentation of the results of such computations, including verification, validation, and specification of uncertainty.
This standard addresses the energy generation and deposition rates for all types of nuclear reactors where the neutron reaction rate distribution and photon and beta emitter distributions are known. Its scope is limited to the reactor core, including blanket zones, control elements and core internals, pressure vessel, and the thermal and biological shielding.
1) The current standard, ANSI/ANS-19.3.4-2022
Document History