ASD-STAN - PREN 2882

Aerospace series — Nut, hexagonal, self-locking, with counterbore and captive washer, in steel, cadmium plated, MoS2 lubricated — Classification: 1 100 MPa (at ambient temperature)/235 °C

active, Most Current
Organization: ASD-STAN
Publication Date: 1 June 2022
Status: active
Page Count: 8
scope:

This document specifies the characteristics for hexagon nuts, with counterbore and captive washer, with a self-locking feature achieved by forming the upper portion out-of-round, in steel, cadmium plated, MoS2 lubricated, classification 1 100 MPa1/235 °C2.

1 Corresponds to strength class of the associated bolt, the 100 per cent load of which it is able to withstand, when tested at ambient temperature, without breaking or cracking.

2 Maximum temperature that the nut is able to withstand, without permanent alteration of its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the cadmium plating.

Document History

PREN 2882
June 1, 2022
Aerospace series — Nut, hexagonal, self-locking, with counterbore and captive washer, in steel, cadmium plated, MoS2 lubricated — Classification: 1 100 MPa (at ambient temperature)/235 °C
This document specifies the characteristics for hexagon nuts, with counterbore and captive washer, with a self-locking feature achieved by forming the upper portion out-of-round, in steel, cadmium...
April 25, 1990
Aerospace Series Nuts, Hexagonal, Seld-Locking, with Counterbore and Captive Washer, in Steel, Cadmium Plated, MoS2 Lubricated Classification : 1100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.

References

Advertisement