ISO 8538

Aerospace - Nuts, Hexagonal, Self-Locking with Counterbore and Captive Washer, with MJ Threads, Classifications: 1 100 MPa (at Ambient Temperature)/235 Degrees Celsius, 1 100 MPa (at Ambient Temperature)/315 Degrees Celsius and 1 100 MPa (at Ambient Temperature)/425 Degrees Celsius - Dimensions

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 1999
Status: active
Page Count: 6
ICS Code (Nuts): 49.030.30

Document History

ISO 8538
February 1, 1999
Aerospace - Nuts, Hexagonal, Self-Locking with Counterbore and Captive Washer, with MJ Threads, Classifications: 1 100 MPa (at Ambient Temperature)/235 Degrees Celsius, 1 100 MPa (at Ambient Temperature)/315 Degrees Celsius and 1 100 MPa (at Ambient Temperature)/425 Degrees Celsius - Dimensions
A description is not available for this item.
January 1, 1986
Aerospace - Self-Locking Hexagon Nuts with Counterbore and Captive Washer, Classification 1 100 MPa/235 Degrees Celsius First Edition
A description is not available for this item.

References

Advertisement