NEN-EN 2882
Aerospace series - Nut, hexagonal, self-locking, with counterbore and captive washer, in steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 235 °C
| Organization: | NEN |
| Publication Date: | 1 November 2023 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This document specifies the characteristics for hexagon nuts, with counterbore and captive washer, with a self-locking feature achieved by forming the upper portion out-of-round, in steel, cadmium plated, MoS2 lubricated, classification 1 100 MPa1/235 °C2.
1 Corresponds to strength class of the associated bolt, the 100 per cent load of which it is able to withstand, when tested at ambient temperature, without breaking or cracking.
2 Maximum temperature that the nut is able to withstand, without permanent alteration of its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the cadmium plating.
Document History