ISO 8538
Aerospace - Self-Locking Hexagon Nuts with Counterbore and Captive Washer, Classification 1 100 MPa/235 Degrees Celsius First Edition
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1986 |
| Status: | inactive |
| ICS Code (Nuts): | 49.030.30 |
Document History
February 1, 1999
Aerospace - Nuts, Hexagonal, Self-Locking with Counterbore and Captive Washer, with MJ Threads, Classifications: 1 100 MPa (at Ambient Temperature)/235 Degrees Celsius, 1 100 MPa (at Ambient Temperature)/315 Degrees Celsius and 1 100 MPa (at Ambient Temperature)/425 Degrees Celsius - Dimensions
A description is not available for this item.
ISO 8538
January 1, 1986
Aerospace - Self-Locking Hexagon Nuts with Counterbore and Captive Washer, Classification 1 100 MPa/235 Degrees Celsius First Edition
A description is not available for this item.