SNV - SN EN 12355

Food processing machinery - Derinding-, skinning- and membrane removal machines - Safety and hygiene requirements

active, Most Current
Organization: SNV
Publication Date: 1 August 2022
Status: active
Page Count: 53
ICS Code (Plants and equipment for the food industry): 67.260
scope:

This document deals with all significant hazards, hazardous situations or hazardous events relevant to derinding, skinning and membrane removal machines, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Annex D).This document deals with the hazards which can arise during all the lifetime of the machinery (see EN ISO 12100:2010, 5.4).This document is not applicable to derinding, skinning, and membrane removal machines for domestic purposes, hand-guided machines and table-top machines.This document is not applicable to fish heading and filleting machines as described in EN 15467:2014.This document is not applicable to derinding, skinning and membrane removal machines manufactured before the date of its publication.

Document History

SN EN 12355
August 1, 2022
Food processing machinery - Derinding-, skinning- and membrane removal machines - Safety and hygiene requirements
This document deals with all significant hazards, hazardous situations or hazardous events relevant to derinding, skinning and membrane removal machines, when they are used as intended and under...
December 1, 2010
Food processing machinery - Derinding-, skinning- and membrane removal machines - Safety and hygiene requirements
This European Standard applies to design, manufacturing, installation, transportation, electrical equipment and cleaning of derinding-, skinning-, and membrane removal machines (see Figures 1 to 5)....
January 1, 2003
Food processing machinery - Derinding-, skinning-, and membrane removal machines - Safety and hygiene requirements
A description is not available for this item.

References

Advertisement