CEN - EN 14420-2
Hose fittings with clamp units - Part 2: Hose side parts of hose tail
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 August 2022 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This document specifies requirements for the hose tail of hose fittings according to EN 14420‑1 for use with clamp units according to EN 14420‑3. Furthermore, it specifies materials for hose fittings with clamp units according to EN 14420‑4 to EN 14420‑8.
Maximum working pressure is 25 bar1) ; maximum working temperature is 65 °C.
1) 1 bar = 0,1 MPa.
Document History
EN 14420-2
August 1, 2022
Hose fittings with clamp units - Part 2: Hose side parts of hose tail
This document specifies requirements for the hose tail of hose fittings according to EN 14420‑1 for use with clamp units according to EN 14420‑3. Furthermore, it specifies materials for hose fittings...
July 1, 2013
Hose fittings with clamp units - Part 2: Hose side parts of hose tail
This European Standard specifies requirements for the hose tail of hose fittings according to EN 14420-1 for use with clamp units according to EN 14420-3. Furthermore, it specifies materials for hose...
November 1, 2004
Hose fittings with clamp units - Part 2: Hose side parts of hose tail
A description is not available for this item.