SNV - SN EN ISO 8765

Fasteners - Hexagon head bolts, with fine pitch thread - Product grades A and B

active, Most Current
Organization: SNV
Publication Date: 1 July 2022
Status: active
Page Count: 20
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This document specifies the characteristics of hexagon head bolts, in steel and stainless steel, with metric fine pitch threads M8×1 to M64×4, and with product grades A and B.If in certain cases other specifications are requested, property classes and stainless steel grades can be selected from ISO 898-1 or ISO 3506-1, and dimensional options from ISO 888 or ISO 4753.

Document History

SN EN ISO 8765
July 1, 2022
Fasteners - Hexagon head bolts, with fine pitch thread - Product grades A and B
This document specifies the characteristics of hexagon head bolts, in steel and stainless steel, with metric fine pitch threads M8×1 to M64×4, and with product grades A and B.If in certain cases...
August 1, 2011
Hexagon head bolts with metric fine pitch thread - Product grades A and B
This International Standard specifies the characteristics of hexagon head bolts with metric fine pitch thread with nominal thread diameters, d, from 8 mm to 64 mm, of product grade A for nominal...

References

Advertisement