CEN - EN 13203-6
Gas-fired domestic appliances producing hot water - Part 6: Assessment of energy consumption of adsorption and absorption heat pumps
| Organization: | CEN |
| Publication Date: | 1 August 2022 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Water heating equipment): | 91.140.65 |
scope:
This document is applicable to gas-fired appliances producing domestic hot water. It applies to sorption heat pumps connected to or including a domestic hot water storage tank. It applies to a package marketed as single unit or fully specified that have:
- a heat input not exceeding 400 kW;
- a hot water storage tank capacity (if any) not exceeding 2 000 l.
In the case of gas-fired sorption heat pumps, with or without storage tank, domestic hot water production is integrated or coupled, the whole being marketed as a single unit.
EN 13203-1:2015 sets out in qualitative and quantitative terms the performance in delivery of domestic hot water for a selected variety of uses. It also gives a system for presenting the information to the user. The present document sets out a method for assessing the energy performance of the appliances. It specifies a number of daily load profiles for each domestic hot water use, kitchen, shower, bath and a combination of these, together with corresponding test procedures, enabling the energy performances of different gas-fired appliances to be compared and matched to the needs of the user. Where other technologies are combined with a gas-fired sorption heat to produce domestic hot water, specific parts of EN 13203 apply.
Horizontal ground heat sources are not covered by the scope of the present document.
Document History