CEN - EN 12309-3
Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW - Part 3: Test conditions
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 December 2014 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
| ICS Code (Heat pumps): | 27.080 |
scope:
This part of EN 12309 specifies the test conditions for the rating of energy parameters of monovalent gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW.
Document History
March 1, 2022
Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW - Part 3: Requirements, test conditions and test methods
Scope of EN 12309 series
Appliances covered by this document include one or a combination of the following:
— gas-fired sorption chiller;
— gas-fired sorption chiller/heater;
— gas-fired sorption...
EN 12309-3
December 1, 2014
Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW - Part 3: Test conditions
This part of EN 12309 specifies the test conditions for the rating of energy parameters of monovalent gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70...