CEN - EN 12309-6

Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW - Part 6: Calculation of seasonal performances

active, Most Current
Organization: CEN
Publication Date: 1 December 2014
Status: active
Page Count: 56
ICS Code (Ventilation and air-conditioning systems): 91.140.30
ICS Code (Heat pumps): 27.080
scope:

This part of EN 12309 specifies the calculation methods of seasonal performances for gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW. It deals in particular with the calculation methods of reference seasonal performances in cooling and heating mode for monovalent and bivalent appliances.

NOTE This European Standard serves as an input for the calculation of the system energy efficiency in heating mode of specific heat pump systems in buildings, as stipulated in EN 15316-4-2.

Document History

December 1, 2022
Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW - Part 6: Calculation of seasonal performances
Scope of EN 12309 Appliances covered by this document include one or a combination of the following: — gas-fired sorption chiller; — gas-fired sorption chiller/heater; — gas-fired sorption heat...
EN 12309-6
December 1, 2014
Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW - Part 6: Calculation of seasonal performances
This part of EN 12309 specifies the calculation methods of seasonal performances for gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW. It deals in...

References

Advertisement