CEN - EN 12309-2
Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW - Part 2: Safety
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 May 2015 |
| Status: | active |
| Page Count: | 106 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
| ICS Code (Heat pumps): | 27.080 |
scope:
Scope of this Part 2 to EN 12309
This part of EN 12309 deals with the safety of gas-driven sorption heat pumps as defined in EN 12309-1. Only types B12 for outdoor installations, B13 for outdoor installations, B22 for outdoor installations, B23 for outdoor installations, C12 and C13, C32 and C33 are covered in this European Standard.
Document History
September 1, 2023
Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW - Part 2: Safety
Scope of EN 12309 series
Appliances covered by EN 12309 include one or a combination of the following:
— gas fired sorption chiller;
— gas fired sorption chiller/heater;
— gas fired sorption heat...
EN 12309-2
May 1, 2015
Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW - Part 2: Safety
Scope of this Part 2 to EN 12309
This part of EN 12309 deals with the safety of gas-driven sorption heat pumps as defined in EN 12309-1. Only types B12 for outdoor installations, B13 for outdoor...
January 1, 2000
Gas-Fired Absorption and Adsorption Air-Conditioning and/or Heat Pump Appliances with a Net Heat Input Not Exceeding 70 kW - Part 2: Rational Use of Energy
A description is not available for this item.