CEN - EN 12309-2
Gas-Fired Absorption and Adsorption Air-Conditioning and/or Heat Pump Appliances with a Net Heat Input Not Exceeding 70 kW - Part 2: Rational Use of Energy
inactive
| Organization: | CEN |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Energy and heat transfer engineering): | 27 |
Document History
September 1, 2023
Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW - Part 2: Safety
Scope of EN 12309 series
Appliances covered by EN 12309 include one or a combination of the following:
— gas fired sorption chiller;
— gas fired sorption chiller/heater;
— gas fired sorption heat...
May 1, 2015
Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW - Part 2: Safety
Scope of this Part 2 to EN 12309
This part of EN 12309 deals with the safety of gas-driven sorption heat pumps as defined in EN 12309-1. Only types B12 for outdoor installations, B13 for outdoor...
EN 12309-2
January 1, 2000
Gas-Fired Absorption and Adsorption Air-Conditioning and/or Heat Pump Appliances with a Net Heat Input Not Exceeding 70 kW - Part 2: Rational Use of Energy
A description is not available for this item.