CEN - EN ISO 17139
Fine ceramics (advanced ceramics, advanced technical ceramics) - Thermophysical properties of ceramic composites - Determination of thermal expansion
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 April 2022 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This International Standard describes methods for the determination of linear thermal expansion characteristics of ceramic matrix composite materials up to 2 300 K, and is applicable to 1D, 2D, and nD materials.
The method describes general principles of construction, calibration, and operation of the equipment.
Document History
EN ISO 17139
April 1, 2022
Fine ceramics (advanced ceramics, advanced technical ceramics) - Thermophysical properties of ceramic composites - Determination of thermal expansion
This International Standard describes methods for the determination of linear thermal expansion characteristics of ceramic matrix composite materials up to 2 300 K, and is applicable to 1D, 2D, and...