CEN - EN 10107

Grain-oriented electrical steel strip and sheet delivered in the fully processed state

active, Most Current
Organization: CEN
Publication Date: 1 September 2022
Status: active
Page Count: 24
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This document defines the steel grades of grain-oriented electrical steel strip and sheet in nominal thicknesses of 0,20 mm, 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm. In particular, it gives general requirements, magnetic properties, geometric characteristics, tolerances and technological characteristics, as well as inspection procedures.

This document applies to Goss textured grain-oriented electrical steel strip and sheet supplied in the final annealed condition in coils or sheets and intended for the construction of magnetic circuits.

The grades are grouped into three classes:

- conventional grades;

- high permeability grades;

- magnetic domain refined high permeability grades.

They correspond to Class C22 of IEC 60404-1.

Document History

EN 10107
September 1, 2022
Grain-oriented electrical steel strip and sheet delivered in the fully processed state
This document defines the steel grades of grain-oriented electrical steel strip and sheet in nominal thicknesses of 0,20 mm, 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm. In particular, it gives general...
March 1, 2014
Grain-oriented electrical steel strip and sheet delivered in the fully processed state
This European Standard defines the steel grades of grain-oriented electrical strip and sheet in nominal thicknesses of 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm and specifies in particular, general...
August 1, 2005
Grain-Oriented Electrical Steel Sheet and Strip Delivered in the Fully Processed State
This European Standard specifies the steel grades of grain-oriented electrical sheet and strip in nominal thicknesses of 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm; in particular, general requirements,...
January 1, 1996
Grain-Oriented Electrical Steel Sheet and Strip Delivered in the Fully Processed State
A description is not available for this item.
January 1, 1996
Grain-Oriented Electrical Steel Sheet and Strip Delivered in the Fully Processed State
A description is not available for this item.

References

Advertisement