CEN - EN 10107

Grain-Oriented Electrical Steel Sheet and Strip Delivered in the Fully Processed State

inactive
Organization: CEN
Publication Date: 1 January 1996
Status: inactive
Page Count: 18
ICS Code (Iron and steel products): 77.140

Document History

September 1, 2022
Grain-oriented electrical steel strip and sheet delivered in the fully processed state
This document defines the steel grades of grain-oriented electrical steel strip and sheet in nominal thicknesses of 0,20 mm, 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm. In particular, it gives general...
March 1, 2014
Grain-oriented electrical steel strip and sheet delivered in the fully processed state
This European Standard defines the steel grades of grain-oriented electrical strip and sheet in nominal thicknesses of 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm and specifies in particular, general...
August 1, 2005
Grain-Oriented Electrical Steel Sheet and Strip Delivered in the Fully Processed State
This European Standard specifies the steel grades of grain-oriented electrical sheet and strip in nominal thicknesses of 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm; in particular, general requirements,...
EN 10107
January 1, 1996
Grain-Oriented Electrical Steel Sheet and Strip Delivered in the Fully Processed State
A description is not available for this item.
January 1, 1996
Grain-Oriented Electrical Steel Sheet and Strip Delivered in the Fully Processed State
A description is not available for this item.
Advertisement