API - SPEC 19V

Subsurface Completion Isolation (Barrier) Valves and Related Equipment

active, Most Current
Organization: API
Publication Date: 1 May 2019
Status: active
Page Count: 80
scope:

This specification provides the requirements for subsurface completion isolation (barrier) valves (SCIV) and related equipment as they are defined herein for use in the petroleum and natural gas industries. Included are the requirements for design, design validation grades, quality levels, manufacturing, functional evaluation, repair, redress, handling, and storage. SCIVs provide a means of isolating the formation or creating a blockage in the tubular to facilitate the performance of pre- and/or post-production/injection operational activities in the well.

Additional requirements for HPHT products are included in Annex I.

Optional requirements to determine limitations on SCIV actuation under combined loading are included in Annex J.

When closed, the SCIV provides an obstacle or impediment to flow and/or pressure from above and/or below and a means of isolating the formation within a conduit. The SCIV is not designed as an emergency or fail-safe flow-controlling safety device.

This specification does not cover installation and maintenance, control systems such as computer systems, and control conduits not integral to the SCIV. Also not included are products covered under ISO 17078, ISO 16070, ISO 14310, ISO 10432, ISO 10423, and the following products: downhole chokes, wellhead plugs, sliding sleeves, casing-mounted flow-control valves, injection valves, well-condition-activated valves, or drill-stem test tools. This specification does not cover the end connections to the well conduit.

Document History

May 1, 2019
Subsurface Completion Isolation (Barrier) Valves and Related Equipment
This specification provides the requirements for subsurface completion isolation (barrier) valves (SCIV) and related equipment as they are defined herein for use in the petroleum and natural gas...
SPEC 19V
May 1, 2019
Subsurface Completion Isolation (Barrier) Valves and Related Equipment
This specification provides the requirements for subsurface completion isolation (barrier) valves (SCIV) and related equipment as they are defined herein for use in the petroleum and natural gas...
May 1, 2019
Subsurface Completion Isolation (Barrier) Valves and Related Equipment
This specification provides the requirements for subsurface completion isolation (barrier) valves (SCIV) and related equipment as they are defined herein for use in the petroleum and natural gas...
May 1, 2013
Subsurface Barrier Valves and Related Equipment
This International Standard provides the requirements for subsurface barrier valves and related equipment as they are defined herein for use in the petroleum and natural gas industries. Included are...

References

Advertisement