API SPEC 19V
Subsurface Completion Isolation (Barrier) Valves and Related Equipment
| Organization: | API |
| Publication Date: | 1 May 2019 |
| Status: | active |
| Page Count: | 84 |
scope:
This specification provides the requirements for subsurface completion isolation (barrier) valves (SCIV) and related equipment as they are defined herein for use in the petroleum and natural gas industries. Included are the requirements for design, design validation grades, quality levels, manufacturing, functional evaluation, repair, redress, handling, and storage. SCIVs provide a means of isolating the formation or creating a blockage in the tubular to facilitate the performance of pre- and/or post-production/inje
Additional requirements for HPHT products are included in Annex I.
When closed, the SCIV provides an obstacle or impediment to flow and/or pressure from above and/or below and a means of isolating the formation within a conduit. The SCIV is not designed as an emergency or fail-safe flow-controlling safety device.
This specification does not cover installation and maintenance, control systems such as computer systems, and control conduits not integral to the SCIV. Also not included are products covered under ISO 17078, ISO 16070, ISO 14310, ISO 10432, ISO 10423, and the following products: downhole chokes, wellhead plugs, sliding sleeves, casing-mounted flow-control valves, injection valves, well-condition-activ
Document History