ISO - 23054-1

Railway applications — Track geometry quality — Part 1: Characterization of track geometry and track geometry quality

active, Most Current
Organization: ISO
Publication Date: 1 August 2022
Status: active
Page Count: 38
ICS Code (Rails and railway components): 45.080
scope:

This document defines track geometry parameters and specifies the minimum requirements for track geometry measurements and the evaluation method for track geometry quality.

This document is applicable to 1 435 mm and wider track gauges. The urban/light rail systems, tramways and any track gauge narrower than 1 435 mm are excluded from the scope of this document, however it can be used as a reference.

Document History

23054-1
August 1, 2022
Railway applications — Track geometry quality — Part 1: Characterization of track geometry and track geometry quality
This document defines track geometry parameters and specifies the minimum requirements for track geometry measurements and the evaluation method for track geometry quality. This document is...

References

Advertisement