A595/A595M

Standard Specification for Steel Tubes, Low-Carbon or High-Strength Low-Alloy, Tapered for Structural Use

active, Most Current
Publication Date: 1 September 2022
Status: active
Page Count: 5
ICS Code (Steel pipes and tubes for specific use): 77.140.75
scope:

This specification covers three grades of seam-welded, round, tapered steel tubes for structural use. Grades A and B are of low-carbon steel or high-strength low-alloy steel composition and Grade C is of weather-resistant steel composition.

The product may be modified from its round cross section into other shapes without subsequent retesting.

This tubing is produced in welded sizes in a range of diameters from 2 3⁄8 to 30 in. [60 to 762 mm] inclusive. Wall thicknesses range from 0.1046 to 0.375 in. [2.66 to 9.53 mm]. Tapers are subject to agreement with the manufacturer.

The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

*A Summary of Changes section appears at the end of this standard

Document History

A595/A595M
September 1, 2022
Standard Specification for Steel Tubes, Low-Carbon or High-Strength Low-Alloy, Tapered for Structural Use
This specification covers three grades of seam-welded, round, tapered steel tubes for structural use. Grades A and B are of low-carbon steel or high-strength low-alloy steel composition and Grade C...
November 1, 2018
Standard Specification for Steel Tubes, Low-Carbon or High-Strength Low-Alloy, Tapered for Structural Use
This specification covers three grades of seam-welded, round, tapered steel tubes for structural use. GradesAand B are of low-carbon steel or high-strength low-alloy steel composition and Grade C is...
May 1, 2014
Standard Specification for Steel Tubes, Low-Carbon or High-Strength Low-Alloy, Tapered for Structural Use
This specification covers three grades of seam-welded, round, tapered steel tubes for structural use. GradesAand B are of low-carbon steel or high-strength low-alloy steel composition and Grade C is...
October 1, 2011
Standard Specification for Steel Tubes, Low-Carbon or High-Strength Low-Alloy, Tapered for Structural Use
This specification covers three grades of seam-welded, round, tapered steel tubes for structural use. GradesAand B are of low-carbon steel or high-strength low-alloy steel composition and Grade C is...
March 1, 2006
Standard Specification for Steel Tubes, Low-Carbon or High-Strength Low-Alloy, Tapered for Structural Use
This specification covers three grades of seam-welded, round, tapered steel tubes for structural use. GradesAand B are of low-carbon steel or high-strength low-alloy steel composition and Grade C is...
September 1, 2004
Standard Specification for Steel Tubes, Low-Carbon or High-Strength Low-Alloy, Tapered for Structural Use
(Footnote *) This specification covers three grades of seam-welded, round, tapered steel tubes for structural use. Grades A and B are of low-carbon steel or high-strength low-alloy steel composition...
January 1, 2004
Standard Specification for Steel Tubes, Low-Carbon or High-Strength Low-Alloy, Tapered for Structural Use
(Footnote *) This specification covers three grades of seam-welded, round, tapered steel tubes for structural use. Grades A and B are of low-carbon steel or high-strength low-alloy steel composition...
September 10, 1998
Standard Specification for Steel Tubes, Low-Carbon, Tapered for Structural Use
This specification covers three grades of seam-welded, round, tapered steel tubes for structural use. Grades A and B are of low-carbon steel composition and Grade C is of weather-resistant steel...
September 10, 1998
Standard Specification for Steel Tubes, Low-Carbon, Tapered for Structural Use
1. Scope 1.1 This specification covers three grades of seam-welded, round, tapered steel tubes for structural use. Grades A and B are of low-carbon steel composition and Grade C is of...
April 10, 1997
Standard Specification for Steel Tubes, Low-Carbon, Tapered for Structural Use
A description is not available for this item.
July 15, 1993
Standard Specification for Steel Tubes, Low-Carbon, Tapered for Structural Use
A description is not available for this item.
December 15, 1992
STANDARD SPECIFICATION FOR STEEL TUBES, LOW- CARBON, TAPERED FOR STRUCTURAL USE
A description is not available for this item.
May 17, 1989
STANDARD SPECIFICATION FOR STEEL TUBES, LOW- CARBON, TAPERED FOR STRUCTURAL USE
A description is not available for this item.
July 29, 1988
STANDARD SPECIFICATION FOR STEEL TUBES, LOW-CARBON, TAPERED FOR STRUCTURAL USE
A description is not available for this item.
February 18, 1987
STANDARD SPECIFICATION FOR STEEL TUBES, LOW-CARBON, TAPERED FOR STRUCTURAL USE
A description is not available for this item.
July 3, 1980
STANDARD SPECIFICATION FOR STEEL TUBES, LOW-CARBON, TAPERED FOR STRUCTURAL USE
A description is not available for this item.

References

Advertisement