ASTM A595
Standard Specification for Steel Tubes, Low-Carbon or High-Strength Low-Alloy, Tapered for Structural Use
| Organization: | ASTM |
| Publication Date: | 1 September 2004 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
scope:
(Footnote *)
This specification covers three grades of seam-welded, round, tapered steel tubes for structural use. Grades A and B are of low-carbon steel or high-strength low-alloy steel composition and Grade C is of weather-resistant steel composition.
This tubing is produced in welded sizes in a range of diameters from 2⅜ to 30 in. (63.5 to 762.0 mm) inclusive. Wall thicknesses range from 0.1046 to 0.375 in. (2.66 to 9.53 mm). Tapers are subject to agreement with the manufacturer.
The values stated in inch-pound units are to be regarded as the standard.
Footnote * - A Summary of Changes section appears at the end of this standard.
Document History