DLA - SMD-5962-07207 REV B

MICROCIRCUIT, DIGITAL-LINEAR, 13-BIT, 250 MSPS, ANALOG-TO-DIGITAL CONVERTER, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 7 September 2022
Status: active
Page Count: 18
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

SMD-5962-07207 REV B
September 7, 2022
MICROCIRCUIT, DIGITAL-LINEAR, 13-BIT, 250 MSPS, ANALOG-TO-DIGITAL CONVERTER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
May 2, 2016
MICROCIRCUIT, DIGITAL-LINEAR, 13-BIT, 250 MSPS, ANALOG-TO-DIGITAL CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q ) and space application (device class V). A choice of case outlines and lead finishes are...
October 25, 2007
MICROCIRCUIT, DIGITAL-LINEAR, 13-BIT, 250 MSPS, ANALOG-TO-DIGITAL CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement