IEC - 62819
Live working – Eye, face and head protectors against the effects of electric arc – Performance requirements and test methods
| Organization: | IEC |
| Publication Date: | 1 September 2022 |
| Status: | active |
| Page Count: | 104 |
| ICS Code (Other equipment related to power transmission and distribution networks): | 29.240.99 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
scope:
This document is applicable to eye, face and head protectors used in work where there is a risk of exposure to an electric arc hazard.
Such protectors consist of one or several devices (e.g. hood, goggles, balaclavas, face shields, helmets, etc.), which might need to be combined together in order to give protection to eye, face and head for the intended use.
This document covers the performance requirements for protectors and single protective devices considering thermal, optical and mechanical hazards of an electric arc.
Because of the limitations of test apparatus at very high energy arcs, no arc rating above 4 100 kJ/m2 (100 cal/cm2) can be assigned to protectors.
This document does not cover protection against electric shock, noise, the consequences of physical and mental shock and the toxic influences caused by an electric arc.
This document does not cover protectors for work intentionally using an electric arc, e.g. arc welding, plasma torch.
This document does not cover face-screens for the reduction of an electric field inside conductive clothing in accordance with IEC 60895.
Any other claims of the manufacturer for protection against other hazards to eye or face (e.g. welding radiation, hazards occurring during fire-fighting) are outside the scope of the document.
Products designed and manufactured in accordance with this document contribute to the safety of the users provided they are used by skilled persons, in accordance with safe methods of work and the instructions for use.
Document History