AGMA - 9103-C17

Flexible Couplings – Keyless Fits (Metric Edition)

inactive
Organization: AGMA
Publication Date: 6 December 2017
Status: inactive
Page Count: 36
scope:

This standard presents information on design, dimensions, tolerances, inspection, mounting, removal, and equipment that is in common use with keyless tapered and keyless straight (cylindrical) bore hubs for flexible couplings. Calculated hub stress values and hub to shaft torque capacities are nominal values. This standard does not present a rigorous analysis of the components.

Applicability

This Standard applies only to hubs and solid shafts made of steel, which generally have material properties of modulus of elasticity equal to 2.07 × 105 MPa, density equal to 7830 kg/m3, and thermal expansion coefficient equal to 11.4 × 10-6 mm/mm/ºC.

Exclusions

This standard does not apply to couplings attached to shafts with keyways, splines, split hubs or polygon bores.

Document History

December 6, 2017
Flexible Couplings – Keyless Fits (Metric Edition)
This standard presents information on design, dimensions, tolerances, inspection, mounting, removal, and equipment that is in common use with keyless tapered and keyless straight (cylindrical) bore...
December 6, 2017
Flexible Couplings – Keyless Fits (Metric Edition)
This standard presents information on design, dimensions, tolerances, inspection, mounting, removal, and equipment that is in common use with keyless tapered and keyless straight (cylindrical) bore...
9103-C17
December 6, 2017
Flexible Couplings – Keyless Fits (Metric Edition)
This standard presents information on design, dimensions, tolerances, inspection, mounting, removal, and equipment that is in common use with keyless tapered and keyless straight (cylindrical) bore...
May 20, 2008
Flexible Couplings - Keyless Fits (Metric Edition)
This standard presents information on design, dimensions, tolerances, inspection, mounting, removal, and equipment that is in common use with keyless tapered and keyless straight (cylindrical) bore...
May 20, 2008
Flexible Couplings - Keyless Fits (Metric Edition)
This standard presents information on design, dimensions, tolerances, inspection, mounting, removal, and equipment that is in common use with keyless tapered and keyless straight (cylindrical) bore...

References

Advertisement