AGMA - 9103-C17
Flexible Couplings – Keyless Fits (Metric Edition)
| Organization: | AGMA |
| Publication Date: | 6 December 2017 |
| Status: | active |
| Page Count: | 36 |
scope:
This standard presents information on design, dimensions, tolerances, inspection, mounting, removal, and equipment that is in common use with keyless tapered and keyless straight (cylindrical) bore hubs for flexible couplings. Calculated hub stress values and hub to shaft torque capacities are nominal values. This standard does not present a rigorous analysis of the components.
Applicability
This Standard applies only to hubs and solid shafts made of steel, which generally have material properties of modulus of elasticity equal to 2.07 × 105 MPa, density equal to 7830 kg/m3, and thermal expansion coefficient equal to 11.4 × 10-6 mm/mm/ºC.
Exclusions
This standard does not apply to couplings attached to shafts with keyways, splines, split hubs or polygon bores.
Document History