AWWA - C115/A21.15

Flanged Ductile-Iron Pipe with Ductile-Iron or Gray-Iron Threaded Flanges

active, Most Current
Organization: AWWA
Publication Date: 23 January 2020
Status: active
Page Count: 36
scope:

This standard describes 3-in. through 64-in. (80-mm through 1,600-mm) flanged ductile-iron pipe with ductile-iron or gray-iron threaded flanges for potable water, wastewater, and reclaimed water service. Flanged pipe and flanges are rated for a maximum working pressure of 250 psi (1,720 kPa). However, 24-in. (600-mm) and smaller flange joints with ductile-iron flanges may be rated for a maximum working pressure of 350 psi (2,413 kPa), as noted in the footnote of Table 1.

Purpose

The purpose of this standard is to provide the minimum requirements for flanged ductile-iron pipe with ductile-iron or gray-iron threaded flanges.

Document History

January 23, 2020
Flanged Ductile-Iron Pipe with Ductile-Iron or Gray-Iron Threaded Flanges
This standard describes 3-in. through 64-in. (80-mm through 1,600-mm) flanged ductile-iron pipe with ductile-iron or gray-iron threaded flanges for potable water, wastewater, and reclaimed water...
C115/A21.15
January 23, 2020
Flanged Ductile-Iron Pipe with Ductile-Iron or Gray-Iron Threaded Flanges
This standard describes 3-in. through 64-in. (80-mm through 1,600-mm) flanged ductile-iron pipe with ductile-iron or gray-iron threaded flanges for potable water, wastewater, and reclaimed water...
June 12, 2011
Flanged Ductile-Iron Pipe With Ductile-Iron or Gray-Iron Threaded Flanges
This standard describes 3-in. through 64-in. (80-mm through 1,600-mm) flanged ductile-iron pipe with ductile-iron or gray-iron threaded flanges for potable water, wastewater, and reclaimed water...
June 12, 2005
Flanged Ductile-Iron Pipe with Ductile-Iron or Gray-Iron Threaded Flanges
This standard describes 3-in. through 64-in. flanged ductile-iron pipe with ductile-iron or gray-iron threaded flanges for water supply service. Flanged pipe and flanges are rated for a maximum...
June 20, 1999
Flanged Ductile-Iron Pipe with Ductile-Iron or Gray-Iron Threaded Flanges
This standard describes 3-in. through 64-in. flanged ductile-iron pipe with ductile-iron or gray-iron threaded flanges for water supply service. Flanged pipe and flanges are rated for a maximum...
January 1, 1994
Flanged Ductile-Iron Pipe with Ductile-Iron or Gray-Iron Threaded Flanges
A description is not available for this item.
January 25, 1988
Flanged Ductile-Iron Pipe with Threaded Flanges
A description is not available for this item.
January 1, 1983
Flanged Ductile-Iron and Gray-Iron Pipe with Threaded Flanges
A description is not available for this item.

References

Advertisement