AWWA - C115/A21.15
Flanged Ductile-Iron Pipe with Ductile-Iron or Gray-Iron Threaded Flanges
inactive
| Organization: | AWWA |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 21 |
Document History
January 23, 2020
Flanged Ductile-Iron Pipe with Ductile-Iron or Gray-Iron Threaded Flanges
This standard describes 3-in. through 64-in. (80-mm through 1,600-mm) flanged ductile-iron pipe with ductile-iron or gray-iron threaded flanges for potable water, wastewater, and reclaimed water...
January 23, 2020
Flanged Ductile-Iron Pipe with Ductile-Iron or Gray-Iron Threaded Flanges
This standard describes 3-in. through 64-in. (80-mm through 1,600-mm) flanged ductile-iron pipe with ductile-iron or gray-iron threaded flanges for potable water, wastewater, and reclaimed water...
June 12, 2011
Flanged Ductile-Iron Pipe With Ductile-Iron or Gray-Iron Threaded Flanges
This standard describes 3-in. through 64-in. (80-mm through 1,600-mm) flanged ductile-iron pipe with ductile-iron or gray-iron threaded flanges for potable water, wastewater, and reclaimed water...
June 12, 2005
Flanged Ductile-Iron Pipe with Ductile-Iron or Gray-Iron Threaded Flanges
This standard describes 3-in. through 64-in. flanged ductile-iron pipe with ductile-iron or gray-iron threaded flanges for water supply service. Flanged pipe and flanges are rated for a maximum...
June 20, 1999
Flanged Ductile-Iron Pipe with Ductile-Iron or Gray-Iron Threaded Flanges
This standard describes 3-in. through 64-in. flanged ductile-iron pipe with ductile-iron or gray-iron threaded flanges for water supply service. Flanged pipe and flanges are rated for a maximum...
C115/A21.15
January 1, 1994
Flanged Ductile-Iron Pipe with Ductile-Iron or Gray-Iron Threaded Flanges
A description is not available for this item.
January 25, 1988
Flanged Ductile-Iron Pipe with Threaded Flanges
A description is not available for this item.
January 1, 1983
Flanged Ductile-Iron and Gray-Iron Pipe with Threaded Flanges
A description is not available for this item.