CSA - ISO/IEC 27013:22

Information security, cybersecurity and privacy protection — Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1

active, Most Current
Organization: CSA
Publication Date: 1 January 2022
Status: active
Page Count: 78
ICS Code (Other services): 03.080.99
ICS Code (Information technology (IT) in general): 35.020
ICS Code (Management systems): 03.100.70
ICS Code (IT Security): 35.030
scope:

This document gives guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1 for organizations intending to:

a) implement ISO/IEC 27001 when ISO/IEC 20000-1 is already implemented, or vice versa;

b) implement both ISO/IEC 27001 and ISO/IEC 20000-1 together; or

c) integrate existing management systems based on ISO/IEC 27001 and ISO/IEC 20000-1.

This document focuses exclusively on the integrated implementation of an information security management system (ISMS) as specified in ISO/IEC 27001 and a service management system (SMS) as specified in ISO/IEC 20000-1.

Document History

ISO/IEC 27013:22
January 1, 2022
Information security, cybersecurity and privacy protection — Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
This document gives guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1 for organizations intending to: a) implement ISO/IEC 27001 when ISO/IEC 20000-1 is already...
January 1, 2016
Information technology - Security techniques - Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
This International Standard provides guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1 for those organizations that are intending to either a) implement ISO/IEC 27001...
January 1, 2016
Information technology — Security techniques — Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
This International Standard provides guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1 for those organizations that are intending to either a) implement ISO/IEC 27001...
January 1, 2015
Information technology - Security techniques - Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
This International Standard provides guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1 for those organizations which are intending to either: a) implement ISO/IEC 27001...

References

Advertisement