CSA - CAN/CSA-ISO/IEC 27013:15

Information technology - Security techniques - Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1

inactive
Organization: CSA
Publication Date: 1 January 2015
Status: inactive
Page Count: 58
ICS Code (Other services): 03.080.99
ICS Code (Information coding): 35.040
ICS Code (Information technology (IT) in general): 35.020
scope:

This International Standard provides guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1 for those organizations which are intending to either:

a) implement ISO/IEC 27001 when ISO/IEC 20000-1 is already implemented, or vice versa;

b) implement both ISO/IEC 27001 and ISO/IEC 20000-1 together; c) integrate existing ISO/IEC 27001 and ISO/IEC 20000-1 management systems.

This International Standard focuses exclusively on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1.

In practice, ISO/IEC 27001 and ISO/IEC 20000-1 can also be integrated with other management systems, such as ISO 9001 and ISO 14001.

Document History

January 1, 2022
Information security, cybersecurity and privacy protection — Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
This document gives guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1 for organizations intending to: a) implement ISO/IEC 27001 when ISO/IEC 20000-1 is already...
January 1, 2016
Information technology - Security techniques - Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
This International Standard provides guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1 for those organizations that are intending to either a) implement ISO/IEC 27001...
January 1, 2016
Information technology — Security techniques — Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
This International Standard provides guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1 for those organizations that are intending to either a) implement ISO/IEC 27001...
CAN/CSA-ISO/IEC 27013:15
January 1, 2015
Information technology - Security techniques - Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
This International Standard provides guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1 for those organizations which are intending to either: a) implement ISO/IEC 27001...

References

Advertisement