ECIA - EIA 60384-11

Fixed Capacitors for Use in Electronic Equipment - Part 11: Sectional Specification – Fixed Polyethylene-Terephthalate Film Dielectric Metal Foil DC Capacitors

active, Most Current
Organization: ECIA
Publication Date: 1 September 2022
Status: active
Page Count: 37
scope:

This part of IEC 60384 is applicable to fixed direct current capacitors, for rated voltages not exceeding 6 300 V, using as dielectric a polyethylene-terephthalate film and electrodes of thin metal foils. For capacitors with rated voltages exceeding 1 000 V, additional tests and requirements may be specified in the detail specification.

The capacitors covered by this document are intended for use in electronic equipment.

Capacitors for electromagnetic interference suppression are not included, but are covered by IEC 60384-14.

The object of this document is to prescribe preferred ratings and characteristics and to select from IEC 60384-1:2016 the appropriate quality assessment procedures, tests and measuring methods and to give general performance requirements for this type of capacitor. Test severities and requirements prescribed in detail specifications referring to this sectional specification are of an equal or higher performance level. Lower performance levels are not permitted.

Document History

EIA 60384-11
September 1, 2022
Fixed Capacitors for Use in Electronic Equipment - Part 11: Sectional Specification – Fixed Polyethylene-Terephthalate Film Dielectric Metal Foil DC Capacitors
This part of IEC 60384 is applicable to fixed direct current capacitors, for rated voltages not exceeding 6 300 V, using as dielectric a polyethylene-terephthalate film and electrodes of thin metal...
October 1, 2014
Fixed Capacitors for Use in Electronic Equipment – Part 11: Sectional Specification – Fixed Polyethylene-Terephthalate Film Dielectric Metal Foil d.c. Capacitors
This part of IEC 60384 applies to fixed direct current capacitors, for rated voltages not exceeding 6 300 V, using as dielectric a polyethylene-terephthalate film and electrodes of thin metal foils....
October 1, 2014
Fixed Capacitors for Use in Electronic Equipment – Part 11: Sectional Specification – Fixed Polyethylene-Terephthalate Film Dielectric Metal Foil d.c. Capacitors
This part of IEC 60384 applies to fixed direct current capacitors, for rated voltages not exceeding 6 300 V, using as dielectric a polyethylene-terephthalate film and electrodes of thin metal foils....

References

Advertisement