ECIA - EIA-60384-11
Fixed Capacitors for Use in Electronic Equipment – Part 11: Sectional Specification – Fixed Polyethylene-Terephthalate Film Dielectric Metal Foil d.c. Capacitors
| Organization: | ECIA |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 30 |
scope:
This part of IEC 60384 applies to fixed direct current
capacitors, for rated voltages not exceeding 6 300 V, using as
dielectric a polyethylene-terepht
The capacitors covered by this standard are intended for use in electronic equipment.
NOTE Capacitors for radio interference suppression are not included, but are covered by IEC 60384-14 (see bibliography).
Object
The object of this standard is to prescribe preferred ratings and characteristics and to select from IEC 60384-1, the appropriate quality assessment procedures, tests and measuring methods and to give general performance requirements for this type of capacitor. Test severities and requirements prescribed in detail specifications referring to this sectional specification shall be of equal or higher performance level, because lower performance levels are not permitted.
Document History