NFPA - 72
National Fire Alarm and Signaling Code
| Organization: | NFPA |
| Publication Date: | 1 January 2022 |
| Status: | active |
| Page Count: | 436 |
scope:
NFPA 72 covers the application, installation, location, performance, inspection, testing, and maintenance of fire alarm systems, supervising station alarm systems, public emergency alarm reporting systems, fire and carbon monoxide detection and warning equipment, and emergency communications systems (ECS), and their components.
The provisions of this chapter apply throughout the Code unless otherwise noted.
For the purposes of carbon monoxide detection, this standard is primarily concerned with life safety, not property protection.
Purpose.
The purpose of this Code shall be to define the means of signal initiation, transmission, notification, and annunciation; the levels of performance; and the reliability of the various types of fire alarm systems, supervising station alarm systems, public emergency alarm reporting systems, fire and carbon monoxide detection and warning equipment, emergency communications systems, and their components.
This Code defines the features associated with these systems and also provides information necessary to modify or upgrade an existing system to meet the requirements of a particular system classification.
This Code establishes minimum required levels of performance, extent of redundancy, and quality of installation but does not establish the only methods by which these requirements are to be achieved.
This Code shall not be interpreted to require a level of protection that is greater than that which would otherwise be required by the applicable building or fire code.
Document History